Sugatsune America, Inc. SS GLIDE - MN-36 MN-36

Description
Easy installation with phillips screw driver Swivels approximately 8° to compensate for uneven floors Non-marring base Include glide base
Description
Easy installation with phillips screw driver Swivels approximately 8° to compensate for uneven floors Non-marring base Include glide base
Datasheet
Datasheet Summary
Powered by GS/AI

MN-36 is a leveling glide with a 36 mm (1-27/64") diameter, designed for adjustable height and floor compensation on uneven surfaces. It features a 304 stainless steel cover with a satin finish, a steel bolt with chrome plating, and a white polypropylene base to prevent floor damage. The unit includes a glide base, swivels approximately 8°, and has a load capacity of 160 kg (352 lbs). It uses a W3/8-16 thread and weighs 39 g. Installation is accomplished with a Phillips screwdriver.

Datasheet Summary
Powered by GS/AI

MN-36 is a leveling glide with a 36 mm (1-27/64") diameter, designed for adjustable height and floor compensation on uneven surfaces. It features a 304 stainless steel cover with a satin finish, a steel bolt with chrome plating, and a white polypropylene base to prevent floor damage. The unit includes a glide base, swivels approximately 8°, and has a load capacity of 160 kg (352 lbs). It uses a W3/8-16 thread and weighs 39 g. Installation is accomplished with a Phillips screwdriver.

Suppliers

Company
Product
Description
Supplier Links
SS GLIDE - MN-36 - MN-36 - Sugatsune America, Inc.
Carson, CA, United States
SS GLIDE - MN-36
MN-36
SS GLIDE - MN-36 MN-36
Easy installation with phillips screw driver Swivels approximately 8° to compensate for uneven floors Non-marring base Include glide base

  • Easy installation with phillips screw driver
  • Swivels approximately 8° to compensate for uneven floors
  • Non-marring base
  • Include glide base
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number MN-36
Product Name SS GLIDE - MN-36
Type Leveling Foot
Unlock Full Specs
to access all available technical data

Similar Products

SELF ADJUSTING LEVELING GLIDE - SAJ30-12-6M10 - SAJ30-12-6M10 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
SUPER HEAVY DUTY STEEL LEVELING GLIDE - ADHS-85-24-200 - ADHS-85-24-200 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Load Capacity 7700.00 lbs (3492.06 kg)
View Details
GLIDE - TG-30WT - TG-30WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 330.00 lbs (149.66 kg)
View Details
LEVELING GLIDE - MDSF58-16-80 - MDSF58-16-80 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details