Vlier High Value Series Stud Style Extended Length - Stainless Steel HVSSP309S

Description
Vlier’s high value series stud style extended length leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These stainless steel levelers feature an integrally machined stud as part of the ball. The stud style bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The stainless steel design offers superior protection from rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Extended stud with integrally machined hex Large diameter base support 15° swivel off centerline Stainless steel resists rust and corrosion
Request a Quote
Description
Vlier’s high value series stud style extended length leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These stainless steel levelers feature an integrally machined stud as part of the ball. The stud style bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The stainless steel design offers superior protection from rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Extended stud with integrally machined hex Large diameter base support 15° swivel off centerline Stainless steel resists rust and corrosion
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Value Series Stud Style Extended Length - Stainless Steel - HVSSP309S - Vlier
Hopkinton, MA, USA
High Value Series Stud Style Extended Length - Stainless Steel
HVSSP309S
High Value Series Stud Style Extended Length - Stainless Steel HVSSP309S
Vlier’s high value series stud style extended length leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These stainless steel levelers feature an integrally machined stud as part of the ball. The stud style bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The stainless steel design offers superior protection from rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Extended stud with integrally machined hex Large diameter base support 15° swivel off centerline Stainless steel resists rust and corrosion

Vlier’s high value series stud style extended length leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These stainless steel levelers feature an integrally machined stud as part of the ball. The stud style bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The stainless steel design offers superior protection from rust and corrosion.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Extended stud with integrally machined hex
  • Large diameter base support
  • 15° swivel off centerline
  • Stainless steel resists rust and corrosion
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number HVSSP309S
Product Name High Value Series Stud Style Extended Length - Stainless Steel
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Original Series Socket Style w/Delrin® Base - Steel - NP310B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
High Value Series Socket Style - Stainless Steel - HVSSPM20B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Toggle Pads - Steel or Steel with Delrin® Pads - P306 - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Stainless Steel; Swivel Heads
View Details
High Value Series Socket Style - Steel w/Nickel Finish - HVP304B3 - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details