Vlier Original Series Stud Style Extended Length - Stainless Steel SSP307S

Description
Vlier’s original series stud style leveling devices in stainless steel have an extended length option for applications where additional clearance is required. The natural (white) Delrin® plastic base option protects floors and surface finishes. Delrin provides high resistance to repeated impacts, solvents, moisture and temperatures up to 190°F. The elastomer pad option offers a .125” neoprene elastomer bonded to the bottom of the base for superior non-skid support. The stainless steel option provides maximum resistance to rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Long-life, high-impact Delrin® pad protects surface finish Large diameter base support 15° swivel off centerline Stainless steel option resists rust and corrosion
Request a Quote
Description
Vlier’s original series stud style leveling devices in stainless steel have an extended length option for applications where additional clearance is required. The natural (white) Delrin® plastic base option protects floors and surface finishes. Delrin provides high resistance to repeated impacts, solvents, moisture and temperatures up to 190°F. The elastomer pad option offers a .125” neoprene elastomer bonded to the bottom of the base for superior non-skid support. The stainless steel option provides maximum resistance to rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Long-life, high-impact Delrin® pad protects surface finish Large diameter base support 15° swivel off centerline Stainless steel option resists rust and corrosion
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Original Series Stud Style Extended Length - Stainless Steel - SSP307S - Vlier
Hopkinton, MA, USA
Original Series Stud Style Extended Length - Stainless Steel
SSP307S
Original Series Stud Style Extended Length - Stainless Steel SSP307S
Vlier’s original series stud style leveling devices in stainless steel have an extended length option for applications where additional clearance is required. The natural (white) Delrin® plastic base option protects floors and surface finishes. Delrin provides high resistance to repeated impacts, solvents, moisture and temperatures up to 190°F. The elastomer pad option offers a .125” neoprene elastomer bonded to the bottom of the base for superior non-skid support. The stainless steel option provides maximum resistance to rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Long-life, high-impact Delrin® pad protects surface finish Large diameter base support 15° swivel off centerline Stainless steel option resists rust and corrosion

Vlier’s original series stud style leveling devices in stainless steel have an extended length option for applications where additional clearance is required.

The natural (white) Delrin® plastic base option protects floors and surface finishes. Delrin provides high resistance to repeated impacts, solvents, moisture and temperatures up to 190°F.

The elastomer pad option offers a .125” neoprene elastomer bonded to the bottom of the base for superior non-skid support.

The stainless steel option provides maximum resistance to rust and corrosion.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Stud with integrally machined hex
  • Long-life, high-impact Delrin® pad protects surface finish
  • Large diameter base support
  • 15° swivel off centerline
  • Stainless steel option resists rust and corrosion
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number SSP307S
Product Name Original Series Stud Style Extended Length - Stainless Steel
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Original Series Socket Style - Steel Base & Socket - FP304B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
Original Series Stud Style w/Elastomer Pad - Stainless Steel - ESSP312S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Level Star Series w/Rubber Pad - FSE306S - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Swivel Heads
View Details
High Value Series Stud Style Extended Length - Steel w/Nickel Finish - HVP311S3 - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details