Vlier Original Series Socket Style w/Elastomer Pad - Stainless Steel ESSP304B

Description
Vlier’s original series socket style leveling devices in stainless steel feature an elastomer pad bonded to the bottom of the base for non-skid support. The .125” neoprene pad also protects floors and surface finishes. The stainless steel design offers maximum protection from rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Non-skid elastomer pad protects floor/surface finish Large diameter base support 15° swivel off centerline Stainless steel design resists rust and corrosion
Request a Quote
Description
Vlier’s original series socket style leveling devices in stainless steel feature an elastomer pad bonded to the bottom of the base for non-skid support. The .125” neoprene pad also protects floors and surface finishes. The stainless steel design offers maximum protection from rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Non-skid elastomer pad protects floor/surface finish Large diameter base support 15° swivel off centerline Stainless steel design resists rust and corrosion
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Original Series Socket Style w/Elastomer Pad - Stainless Steel - ESSP304B - Vlier
Hopkinton, MA, USA
Original Series Socket Style w/Elastomer Pad - Stainless Steel
ESSP304B
Original Series Socket Style w/Elastomer Pad - Stainless Steel ESSP304B
Vlier’s original series socket style leveling devices in stainless steel feature an elastomer pad bonded to the bottom of the base for non-skid support. The .125” neoprene pad also protects floors and surface finishes. The stainless steel design offers maximum protection from rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Non-skid elastomer pad protects floor/surface finish Large diameter base support 15° swivel off centerline Stainless steel design resists rust and corrosion

Vlier’s original series socket style leveling devices in stainless steel feature an elastomer pad bonded to the bottom of the base for non-skid support. The .125” neoprene pad also protects floors and surface finishes. The stainless steel design offers maximum protection from rust and corrosion.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Integrally machined hex
  • Non-skid elastomer pad protects floor/surface finish
  • Large diameter base support
  • 15° swivel off centerline
  • Stainless steel design resists rust and corrosion
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number ESSP304B
Product Name Original Series Socket Style w/Elastomer Pad - Stainless Steel
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Socket Mount Leveling Feet - HVL-2 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Socket
Features Swivel Heads
View Details
Socket Mount Leveling Feet - HVL-5 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Socket
Features Swivel Heads
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTLE-5SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Stainless Steel; Swivel Heads; Threaded Stud
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 5/8-11 Threads, 2.500 in Base Diameter - HVTLE-30N - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details