Sugatsune America, Inc. SUPER HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - ADHS-85-24-150 ADHS-85-24-150

Description
Stainless steel or steel leveling glide for heavy machinery ADHS-K series an anti galling coating that allows for a smooth adjustment either up or down.
Description
Stainless steel or steel leveling glide for heavy machinery ADHS-K series an anti galling coating that allows for a smooth adjustment either up or down.
Datasheet
Datasheet Summary
Powered by GS/AI

The ADHS-85-24-150 is a stainless steel leveling glide designed for heavy machinery, with a load capacity of 3000 kgf (6600 lbs), a bolt size of M24, a base diameter of 189 mm, a height of 150 mm, and a weight of 970 g. It features a satin finish on the base and is part of a series that includes non-coated and anti-galling coated variants.

Datasheet Summary
Powered by GS/AI

The ADHS-85-24-150 is a stainless steel leveling glide designed for heavy machinery, with a load capacity of 3000 kgf (6600 lbs), a bolt size of M24, a base diameter of 189 mm, a height of 150 mm, and a weight of 970 g. It features a satin finish on the base and is part of a series that includes non-coated and anti-galling coated variants.

Suppliers

Company
Product
Description
Supplier Links
SUPER HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - ADHS-85-24-150 - ADHS-85-24-150 - Sugatsune America, Inc.
Carson, CA, United States
SUPER HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - ADHS-85-24-150
ADHS-85-24-150
SUPER HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - ADHS-85-24-150 ADHS-85-24-150
Stainless steel or steel leveling glide for heavy machinery ADHS-K series an anti galling coating that allows for a smooth adjustment either up or down.

  • Stainless steel or steel leveling glide for heavy machinery
  • ADHS-K series an anti galling coating that allows for a smooth adjustment either up or down.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number ADHS-85-24-150
Product Name SUPER HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - ADHS-85-24-150
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL GLIDE - MKRS-32M10 - MKRS-32M10 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 88.00 lbs (39.91 kg)
View Details
SS GLIDE - ADPS75-20-100 - ADPS75-20-100 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 1938.00 lbs (878.91 kg)
View Details
LEVELING GLIDE - TG-30GP-BL - TG-30GP-BL - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
GLIDE - TG-30WT - TG-30WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 330.00 lbs (149.66 kg)
View Details