Vlier Metal Swivel Base Stud Mount Leveling Foot HVTL-5N

Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Steel 1-8 Threaded Stud Mount Leveling Foot has a 4.000 in 15° articulating swivel base for mounting machinery or conveyors up to 22000 lbs.
Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Steel 1-8 Threaded Stud Mount Leveling Foot has a 4.000 in 15° articulating swivel base for mounting machinery or conveyors up to 22000 lbs.

Suppliers

Company
Product
Description
Supplier Links
Metal Swivel Base Stud Mount Leveling Foot - HVTL-5N - Reid Supply
Norton Shores, MI, United States
Metal Swivel Base Stud Mount Leveling Foot
HVTL-5N
Metal Swivel Base Stud Mount Leveling Foot HVTL-5N
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Steel 1-8 Threaded Stud Mount Leveling Foot has a 4.000 in 15° articulating swivel base for mounting machinery or conveyors up to 22000 lbs.

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements.


. Steel 1-8 Threaded Stud Mount Leveling Foot has a 4.000 in 15° articulating swivel base for mounting machinery or conveyors up to 22000 lbs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number HVTL-5N
Product Name Metal Swivel Base Stud Mount Leveling Foot
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mount-for .063
Specs
Application Vibration Isolation
Features Threaded Stud
View Details
Tandem Unitized Center Bolt Mount, 150lbs Norminal Load Rating, 0.01in. Norminal Deflection Rating, 1.16in. Diameter. Material: Natural Rubber. - A10Z42-A3010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.59 inch (14.99 mm)
View Details
Stud Mount Leveling Feet - VE-701 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Threaded Stud
View Details