Sugatsune America, Inc. LEVELING GLIDE - MKRL-32-10-80B6 MKRL-32-10-80B6

Description
Double structure of cover/bolt and base allow easy height adjustment without lifting the leg Easy installation with hex socket on the bottom for allen key
Description
Double structure of cover/bolt and base allow easy height adjustment without lifting the leg Easy installation with hex socket on the bottom for allen key
Datasheet
Datasheet Summary
Powered by GS/AI

The MKRL-32-10-80B6 is a leveling glide with a double-structure cover/bolt and base for height adjustment without lifting the leg, featuring a hex socket on the bottom for Allen key installation. It has a thread size of M10x1.5, a total height of 95.8 mm, a load capacity of 60 kg (132 lbs), and weighs 77 g. The body is constructed of steel with black zinc plating, a chromate-treated cover, and a black elastomer base. The outer diameter is 32 mm, the base diameter is 27.0 mm, and the mounting hole diameter is 4 mm. The part is designed for use in industrial or furniture applications requiring adjustable support.

Datasheet Summary
Powered by GS/AI

The MKRL-32-10-80B6 is a leveling glide with a double-structure cover/bolt and base for height adjustment without lifting the leg, featuring a hex socket on the bottom for Allen key installation. It has a thread size of M10x1.5, a total height of 95.8 mm, a load capacity of 60 kg (132 lbs), and weighs 77 g. The body is constructed of steel with black zinc plating, a chromate-treated cover, and a black elastomer base. The outer diameter is 32 mm, the base diameter is 27.0 mm, and the mounting hole diameter is 4 mm. The part is designed for use in industrial or furniture applications requiring adjustable support.

Suppliers

Company
Product
Description
Supplier Links
LEVELING GLIDE - MKRL-32-10-80B6 - MKRL-32-10-80B6 - Sugatsune America, Inc.
Carson, CA, United States
LEVELING GLIDE - MKRL-32-10-80B6
MKRL-32-10-80B6
LEVELING GLIDE - MKRL-32-10-80B6 MKRL-32-10-80B6
Double structure of cover/bolt and base allow easy height adjustment without lifting the leg Easy installation with hex socket on the bottom for allen key

  • Double structure of cover/bolt and base allow easy height adjustment without lifting the leg
  • Easy installation with hex socket on the bottom for allen key
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number MKRL-32-10-80B6
Product Name LEVELING GLIDE - MKRL-32-10-80B6
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

SS GLIDE - ADPS55-12-120 - ADPS55-12-120 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 660.00 lbs (299.32 kg)
View Details
LEVELING GLIDE - TG-20GP-BL - TG-20GP-BL - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
LEVELING GLIDE (W/RUBBER PAD) - ADWS60-16-100 - ADWS60-16-100 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details