Vlier Original Series Socket Style - Steel Base & Socket FP306B

Description
Vlier’s original series socket style leveling devices in steel swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. For applications with an existing stud installation, the standard design is zinc plate with gold chromate finish. The fine thread option is ideal for applications that require a more sensitive leveling adjustment. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Large diameter base support 15° swivel off centerline Fine thread option
Request a Quote
Description
Vlier’s original series socket style leveling devices in steel swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. For applications with an existing stud installation, the standard design is zinc plate with gold chromate finish. The fine thread option is ideal for applications that require a more sensitive leveling adjustment. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Large diameter base support 15° swivel off centerline Fine thread option
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Original Series Socket Style - Steel Base & Socket - FP306B - Vlier
Hopkinton, MA, USA
Original Series Socket Style - Steel Base & Socket
FP306B
Original Series Socket Style - Steel Base & Socket FP306B
Vlier’s original series socket style leveling devices in steel swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. For applications with an existing stud installation, the standard design is zinc plate with gold chromate finish. The fine thread option is ideal for applications that require a more sensitive leveling adjustment. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Large diameter base support 15° swivel off centerline Fine thread option

Vlier’s original series socket style leveling devices in steel swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. For applications with an existing stud installation, the standard design is zinc plate with gold chromate finish.

The fine thread option is ideal for applications that require a more sensitive leveling adjustment.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Stud with integrally machined hex
  • Large diameter base support
  • 15° swivel off centerline
  • Fine thread option
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number FP306B
Product Name Original Series Socket Style - Steel Base & Socket
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

High Value Series Socket Style w/Elastomer Pad - Stainless Steel - HVESSPM6B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Stainless Steel; Swivel Heads
View Details
High Value Series Socket Style - Stainless Steel - HVSSPM20B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 5/8-11 Threads, 2.500 in Base Diameter - HVTLE-30N - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Original Series Stud Style - Steel - P308S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details