HOUSING: Aluminum Alloy, Anodized
EYELETS: Brass, Tin Plated
ISOLATOR: Stainless Steel Spring and Mesh
FOR LOADS OF: 1.5 to 242 Pounds (0.7 to 110 kgf)
TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C)
WEIGHT: 3.53 - 4.41 oz. (100-125 g) approx.
APPLICATIONS:
| • AIRCRAFT • MOBILE | • MARINE • ROTATING MACHINES |
• CORROSIVE ENVIRONMENT
• STAINLESS STEEL MESH
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z22-7211C |
| Product Name | Mesh Mount - Spring (Inch) |
| Application | Vibration Isolation |
| Type | Compression Mount; Mesh Mount |
| Features | Anchoring Holes |
| Load Capacity | 132.30 lbs (60.00 kg) |