WASHER: Stainless Steel
SEAL: Silicone Rubber
TEMPERATURE RANGE: -160°F to +500°F (-106.7°C to +260°C)
PRESSURE RANGE: 100 psi (0.69 N/mm2) Internal & External
• CAN BE USED AS SEALING WASHER
• ONE-PIECE CONSTRUCTION
• SELF-SEALING
INSTALLATION:
Bolt Mounts – Washer Type are installed on bolts or screws in the same manner as regular washers. The rubber section should always face the panel.
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z14-14100 |
| Product Name | Bolt Mount - Washer Type |
| Application | Vibration Isolation |
| Type | Bushing Mount; Washer Mount |
| Features | Anchoring Holes |
| Thickness | 0.08 inch (1.98 mm) |