Sugatsune America, Inc. SS GLIDE - ADPS75-20-130 ADPS75-20-130

Description
Nut on bottom of glide allows easy installation and height adjustment with socket wrench
Description
Nut on bottom of glide allows easy installation and height adjustment with socket wrench
Datasheet
Datasheet Summary
Powered by GS/AI

ADPS75-20-130 is a stainless steel leveling glide with a 75 mm diameter base, 161 mm height, and M20 x 2.5 thread, designed for easy installation and height adjustment via a bottom nut and socket wrench. It has a load capacity of 880 kg (1938 lbs) and weighs 553 g. The finish is polished 304 stainless steel.

Datasheet Summary
Powered by GS/AI

ADPS75-20-130 is a stainless steel leveling glide with a 75 mm diameter base, 161 mm height, and M20 x 2.5 thread, designed for easy installation and height adjustment via a bottom nut and socket wrench. It has a load capacity of 880 kg (1938 lbs) and weighs 553 g. The finish is polished 304 stainless steel.

Suppliers

Company
Product
Description
Supplier Links
SS GLIDE - ADPS75-20-130 - ADPS75-20-130 - Sugatsune America, Inc.
Carson, CA, United States
SS GLIDE - ADPS75-20-130
ADPS75-20-130
SS GLIDE - ADPS75-20-130 ADPS75-20-130
Nut on bottom of glide allows easy installation and height adjustment with socket wrench

  • Nut on bottom of glide allows easy installation and height adjustment with socket wrench
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number ADPS75-20-130
Product Name SS GLIDE - ADPS75-20-130
Type Leveling Foot
Unlock Full Specs
to access all available technical data

Similar Products

SELF-ADJUSTING GLIDE 3MM - SAJ30-12N2.5 - SAJ30-12N2.5 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 79.00 lbs (35.83 kg)
View Details
SS GLIDE - ADCS60-16-100 - ADCS60-16-100 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 1233.00 lbs (559.18 kg)
View Details
SUPER HEAVY DUTY STEEL LEVELING GLIDE - ADHS-85-30-150 - ADHS-85-30-150 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Load Capacity 8800.00 lbs (3990.93 kg)
View Details
LEVELING GLIDE (PARTS SEPARABLE) - EA-25M6 - EA-25M6 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details