Advanced Antivibration Components - AAC Bolt Mount - Washer Type V10Z14-04150

Description
WASHER: Stainless Steel SEAL: Silicone Rubber TEMPERATURE RANGE: -160°F to +500°F (-106.7°C to +260°C) PRESSURE RANGE: 100 psi (0.69 N/mm2) Internal & External • CAN BE USED AS SEALING WASHER • ONE-PIECE CONSTRUCTION • SELF-SEALING INSTALLATION: Bolt Mounts – Washer Type are installed on bolts or screws in the same manner as regular washers. The rubber section should always face the panel.
Description
WASHER: Stainless Steel SEAL: Silicone Rubber TEMPERATURE RANGE: -160°F to +500°F (-106.7°C to +260°C) PRESSURE RANGE: 100 psi (0.69 N/mm2) Internal & External • CAN BE USED AS SEALING WASHER • ONE-PIECE CONSTRUCTION • SELF-SEALING INSTALLATION: Bolt Mounts – Washer Type are installed on bolts or screws in the same manner as regular washers. The rubber section should always face the panel.

Suppliers

Company
Product
Description
Supplier Links
Bolt Mount - Washer Type - V10Z14-04150 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Bolt Mount - Washer Type
V10Z14-04150
Bolt Mount - Washer Type V10Z14-04150
WASHER: Stainless Steel SEAL: Silicone Rubber TEMPERATURE RANGE: -160°F to +500°F (-106.7°C to +260°C) PRESSURE RANGE: 100 psi (0.69 N/mm2) Internal & External • CAN BE USED AS SEALING WASHER • ONE-PIECE CONSTRUCTION • SELF-SEALING INSTALLATION: Bolt Mounts – Washer Type are installed on bolts or screws in the same manner as regular washers. The rubber section should always face the panel.

WASHER: Stainless Steel

SEAL: Silicone Rubber

TEMPERATURE RANGE: -160°F to +500°F (-106.7°C to +260°C)

PRESSURE RANGE: 100 psi (0.69 N/mm2) Internal & External

• CAN BE USED AS SEALING WASHER
• ONE-PIECE CONSTRUCTION
• SELF-SEALING
INSTALLATION:

Bolt Mounts – Washer Type are installed on bolts or screws in the same manner as regular washers. The rubber section should always face the panel.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z14-04150
Product Name Bolt Mount - Washer Type
Application Vibration Isolation
Type Bushing Mount; Washer Mount
Features Anchoring Holes
Thickness 0.08 inch (1.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Feet - 1263554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Leveling
Load Capacity 3307.50 lbs (1500.00 kg)
Adjustment Range 4.69 inch (119 mm)
View Details
High Value Series Stud Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEP312S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Adjustable Clamp Heels - 47259 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
39.4
Specs
Application Vibration Isolation
View Details