Imao-Fixtureworks End Cap NDAQ

Description
Technical Information Working temperature : -30°C to 100°
Request a Quote Datasheet
Description
Technical Information Working temperature : -30°C to 100°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
End Cap - NDAQ - Imao-Fixtureworks
Fraser, MI, United States
End Cap
NDAQ
End Cap NDAQ
Technical Information Working temperature : -30°C to 100°

Technical Information

  • Working temperature : -30°C to 100°
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Vibration Isolators and Machine Mounts
Product Number NDAQ
Product Name End Cap
Application Leveling
Type Compression Mount
Features Metric
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Leveling Feet - LVA60 / LVE60 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
Rubber Vibration Damper (Tapped) - VD5 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.78 to 777.81 lbs (8.97 to 352.75 kg)
View Details
Rubber Vibration Damper (Sud / Tapped) - VD2 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 19.11 to 3153.94 lbs (8.67 to 1430.36 kg)
View Details