Vlier Original Series Stud Style w/Elastomer Pad - Steel EP304S

Description
Vlier’s original series stud style leveling devices with elastomer pad in steel offer a .125” neoprene elastomer pad that’s bonded to the bottom of the base to provide non-skid support. The standard design is zinc plate with gold chromate finish. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Large diameter base support Non-skid elastomer pad protects floor or surface finish 15° swivel off centerline
Request a Quote
Description
Vlier’s original series stud style leveling devices with elastomer pad in steel offer a .125” neoprene elastomer pad that’s bonded to the bottom of the base to provide non-skid support. The standard design is zinc plate with gold chromate finish. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Large diameter base support Non-skid elastomer pad protects floor or surface finish 15° swivel off centerline
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Original Series Stud Style w/Elastomer Pad - Steel - EP304S - Vlier
Hopkinton, MA, USA
Original Series Stud Style w/Elastomer Pad - Steel
EP304S
Original Series Stud Style w/Elastomer Pad - Steel EP304S
Vlier’s original series stud style leveling devices with elastomer pad in steel offer a .125” neoprene elastomer pad that’s bonded to the bottom of the base to provide non-skid support. The standard design is zinc plate with gold chromate finish. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Large diameter base support Non-skid elastomer pad protects floor or surface finish 15° swivel off centerline

Vlier’s original series stud style leveling devices with elastomer pad in steel offer a .125” neoprene elastomer pad that’s bonded to the bottom of the base to provide non-skid support. The standard design is zinc plate with gold chromate finish.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Stud with integrally machined hex
  • Large diameter base support
  • Non-skid elastomer pad protects floor or surface finish
  • 15° swivel off centerline
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number EP304S
Product Name Original Series Stud Style w/Elastomer Pad - Steel
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Original Series Socket Style - Steel Base & Socket - FP312B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
Socket Mount Leveling Feet - HVL-2SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Socket
Features Stainless Steel; Swivel Heads
View Details
High Value Series Stud Style Extended Length with Elastomer Pad - Steel with Gold Chromate Finish - HVEP299S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
High Value Series Socket Style - Stainless Steel - HVSSP312B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details