Vlier High Value Series Socket Style w/Elastomer Pad - Steel w/Nickel Finish HVEP300B3

Description
Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with a nickel finish feature a .125 inch neoprene elastomer pad bonded to the bottom of the base for non-skid support and stable, secure leveling. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Non-skid elastomer pad protects floor/surface finish Large diameter base support 15° swivel off centerline
Request a Quote
Description
Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with a nickel finish feature a .125 inch neoprene elastomer pad bonded to the bottom of the base for non-skid support and stable, secure leveling. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Non-skid elastomer pad protects floor/surface finish Large diameter base support 15° swivel off centerline
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Value Series Socket Style w/Elastomer Pad - Steel w/Nickel Finish - HVEP300B3 - Vlier
Hopkinton, MA, USA
High Value Series Socket Style w/Elastomer Pad - Steel w/Nickel Finish
HVEP300B3
High Value Series Socket Style w/Elastomer Pad - Steel w/Nickel Finish HVEP300B3
Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with a nickel finish feature a .125 inch neoprene elastomer pad bonded to the bottom of the base for non-skid support and stable, secure leveling. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Non-skid elastomer pad protects floor/surface finish Large diameter base support 15° swivel off centerline

Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with a nickel finish feature a .125 inch neoprene elastomer pad bonded to the bottom of the base for non-skid support and stable, secure leveling.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Integrally machined hex
  • Non-skid elastomer pad protects floor/surface finish
  • Large diameter base support
  • 15° swivel off centerline
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number HVEP300B3
Product Name High Value Series Socket Style w/Elastomer Pad - Steel w/Nickel Finish
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Original Series Stud Style w/Delrin® Base - Extended Length - Steel - NP301S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Original Series Stud Style w/Elastomer Pad - Steel - EP310S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Original Series Socket Style - Steel - PM10B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
Original Series Stud Style w/Elastomer Pad - Extended Length - Steel - EP309S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details