Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 2-306C (Shear)

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Neoprene FOR COMPRESSION LOADS OF: 33 to 60 Pounds (15 to 27.2 kgf) FOR SHEAR LOADS OF: 18 to 34 Pounds (8.2 to 15.4 kgf) • OIL-RESISTANT ELASTOMER
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Neoprene FOR COMPRESSION LOADS OF: 33 to 60 Pounds (15 to 27.2 kgf) FOR SHEAR LOADS OF: 18 to 34 Pounds (8.2 to 15.4 kgf) • OIL-RESISTANT ELASTOMER

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 2-306C (Shear) - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 2-306C (Shear)
Cylindrical Vibration Mount (Inch) V10Z 2-306C (Shear)
FASTENER: Steel, Zinc Plated ISOLATOR: Neoprene FOR COMPRESSION LOADS OF: 33 to 60 Pounds (15 to 27.2 kgf) FOR SHEAR LOADS OF: 18 to 34 Pounds (8.2 to 15.4 kgf) • OIL-RESISTANT ELASTOMER

FASTENER: Steel, Zinc Plated

ISOLATOR: Neoprene

FOR COMPRESSION LOADS OF: 33 to 60 Pounds (15 to 27.2 kgf)

FOR SHEAR LOADS OF: 18 to 34 Pounds (8.2 to 15.4 kgf)

• OIL-RESISTANT ELASTOMER

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2-306C (Shear)
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 34.00 lbs (15.42 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Tapped) - VD5 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.78 to 777.81 lbs (8.97 to 352.75 kg)
View Details
Original Series Socket Style w/Elastomer Pad - Stainless Steel - ESSP304B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolator - ER-Restraint - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details