Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 2-304A

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Neoprene FOR COMPRESSION LOADS OF: 8 to 16 Pounds (3.6 to 7.3 kgf) FOR SHEAR LOADS OF: 4.4 to 9 Pounds (2 to 4.1 kgf) • OIL-RESISTANT ELASTOMER
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Neoprene FOR COMPRESSION LOADS OF: 8 to 16 Pounds (3.6 to 7.3 kgf) FOR SHEAR LOADS OF: 4.4 to 9 Pounds (2 to 4.1 kgf) • OIL-RESISTANT ELASTOMER

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 2-304A - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 2-304A
Cylindrical Vibration Mount (Inch) V10Z 2-304A
FASTENER: Steel, Zinc Plated ISOLATOR: Neoprene FOR COMPRESSION LOADS OF: 8 to 16 Pounds (3.6 to 7.3 kgf) FOR SHEAR LOADS OF: 4.4 to 9 Pounds (2 to 4.1 kgf) • OIL-RESISTANT ELASTOMER

FASTENER: Steel, Zinc Plated

ISOLATOR: Neoprene

FOR COMPRESSION LOADS OF: 8 to 16 Pounds (3.6 to 7.3 kgf)

FOR SHEAR LOADS OF: 4.4 to 9 Pounds (2 to 4.1 kgf)

• OIL-RESISTANT ELASTOMER

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2-304A
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 8.00 lbs (3.63 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Leveling Feet - KA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Socket Mount Leveling Feet - HVL-6SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Socket
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolator - R7100-Isolation-Rails - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details