Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 2-302D

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF : 4.9 TO 13.3 POUNDS (2.2 TO 6 kgf) FOR SHEAR LOADS OF : 2.7 TO 6.4 POUNDS (1.2 TO 2.9 kgf)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF : 4.9 TO 13.3 POUNDS (2.2 TO 6 kgf) FOR SHEAR LOADS OF : 2.7 TO 6.4 POUNDS (1.2 TO 2.9 kgf)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 2-302D - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 2-302D
Cylindrical Vibration Mount (Inch) V10Z 2-302D
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF : 4.9 TO 13.3 POUNDS (2.2 TO 6 kgf) FOR SHEAR LOADS OF : 2.7 TO 6.4 POUNDS (1.2 TO 2.9 kgf)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF : 4.9 TO 13.3 POUNDS (2.2 TO 6 kgf)

FOR SHEAR LOADS OF : 2.7 TO 6.4 POUNDS (1.2 TO 2.9 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2-302D
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 13.30 lbs (6.03 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263565 - RS Components, Ltd.
Specs
Application Vibration Isolation
Thickness 0.35 inch (9.00 mm)
View Details
Level Star Series w/Nylon Pad - FSN300S - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Swivel Heads
View Details
Threaded Leveling Pads - 32521 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Pad
Features Metric; Swivel Heads; Threaded Stud
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-300A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 33.00 lbs (14.97 kg)
View Details