Sugatsune America, Inc. GLIDE - TG-20 TG-20

Description
Material Plastic (PE) Finish Yellow Zinc Chromate Weight of Item (g) 11 Length or Depth of Item when closed (mm) 20 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 21 Height of Item (in) 0.875 Width of Item (mm) 20 Width of Item (in) 0.8125 Load Capacity (kg) 100 Load Capacity (lbs) 220 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M8 x 1.25 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Description
Material Plastic (PE) Finish Yellow Zinc Chromate Weight of Item (g) 11 Length or Depth of Item when closed (mm) 20 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 21 Height of Item (in) 0.875 Width of Item (mm) 20 Width of Item (in) 0.8125 Load Capacity (kg) 100 Load Capacity (lbs) 220 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M8 x 1.25 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

TG-20 is a low-profile leveling glide with a polyamide base in dark grey and a steel bolt with yellow zinc chromate finish. It has a 20 mm diameter, 21 mm height, M8 × 1.25 thread, and a load capacity of 100 kg (220 lbs). It weighs 11 g and is sold in boxes of 120 pieces. Adjustment is enabled by a knurled rim and requires a Phillips screwdriver for installation.

Datasheet Summary
Powered by GS/AI

TG-20 is a low-profile leveling glide with a polyamide base in dark grey and a steel bolt with yellow zinc chromate finish. It has a 20 mm diameter, 21 mm height, M8 × 1.25 thread, and a load capacity of 100 kg (220 lbs). It weighs 11 g and is sold in boxes of 120 pieces. Adjustment is enabled by a knurled rim and requires a Phillips screwdriver for installation.

Suppliers

Company
Product
Description
Supplier Links
GLIDE - TG-20 - TG-20 - Sugatsune America, Inc.
Carson, CA, United States
GLIDE - TG-20
TG-20
GLIDE - TG-20 TG-20
Material Plastic (PE) Finish Yellow Zinc Chromate Weight of Item (g) 11 Length or Depth of Item when closed (mm) 20 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 21 Height of Item (in) 0.875 Width of Item (mm) 20 Width of Item (in) 0.8125 Load Capacity (kg) 100 Load Capacity (lbs) 220 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M8 x 1.25 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material Plastic (PE)
  • Finish Yellow Zinc Chromate
  • Weight of Item (g) 11
  • Length or Depth of Item when closed (mm) 20
  • Length or Depth of Item when closed (in) 0.8125
  • Height of Item (mm) 21
  • Height of Item (in) 0.875
  • Width of Item (mm) 20
  • Width of Item (in) 0.8125
  • Load Capacity (kg) 100
  • Load Capacity (lbs) 220
  • Automatic Height Adjustment N
  • All-Stainless Steel N
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Type M8 x 1.25 Threaded bolt
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number TG-20
Product Name GLIDE - TG-20
Type Leveling Foot
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - SDY-MS-30-200 - SDY-MS-30-200 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details
SS GLIDE - ADCS60-16-100 - ADCS60-16-100 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 1233.00 lbs (559.18 kg)
View Details
STAINLESS STEEL GLIDE - RP-40M10 - RP-40M10 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 352.00 lbs (159.64 kg)
View Details
SS GLIDE - ADCS60-20-100 - ADCS60-20-100 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 1938.00 lbs (878.91 kg)
View Details