Advanced Antivibration Components - AAC Square Vibration Mount (Inch) V10Z 1-321A

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 5.1 to 13.8 pounds (2.3 to 6.3 kgf) FOR SHEAR LOADS OF: 2.6 to 7.1 pounds (1.2 to 3.2 kgf )
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 5.1 to 13.8 pounds (2.3 to 6.3 kgf) FOR SHEAR LOADS OF: 2.6 to 7.1 pounds (1.2 to 3.2 kgf )

Suppliers

Company
Product
Description
Supplier Links
Square Vibration Mount (Inch) - V10Z 1-321A - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Square Vibration Mount (Inch)
V10Z 1-321A
Square Vibration Mount (Inch) V10Z 1-321A
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 5.1 to 13.8 pounds (2.3 to 6.3 kgf) FOR SHEAR LOADS OF: 2.6 to 7.1 pounds (1.2 to 3.2 kgf )

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF: 5.1 to 13.8 pounds (2.3 to 6.3 kgf)

FOR SHEAR LOADS OF: 2.6 to 7.1 pounds (1.2 to 3.2 kgf )

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 1-321A
Product Name Square Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 5.10 lbs (2.31 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263933 - RS Components, Ltd.
Specs
Application Vibration Isolation
Features Stainless Steel
Load Capacity 222.97 lbs (101.12 kg)
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTL-35N - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Adjustable Clamp Heels - 47202 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
Ring Mount Rated @ 13.0 Lbs with a Dynamic Spring Constant of 122 Lb/in - A10Z 8-142 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 13.00 lbs (5.90 kg)
View Details