Advanced Antivibration Components - AAC Rubber Feet (Metric) V10R88M08060

Description
BUMPER: Natural Rubber APPLICATIONS: • MACHINE TOOLS • OFFICE AUTOMATION APPLIANCES • HOME APPLIANCES • TRANSPORT MACHINES FEATURES: • Easy to install • Simply press the foot into a hole to fix • Creates an instant cushion
Description
BUMPER: Natural Rubber APPLICATIONS: • MACHINE TOOLS • OFFICE AUTOMATION APPLIANCES • HOME APPLIANCES • TRANSPORT MACHINES FEATURES: • Easy to install • Simply press the foot into a hole to fix • Creates an instant cushion

Suppliers

Company
Product
Description
Supplier Links
Rubber Feet (Metric) - V10R88M08060 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Rubber Feet (Metric)
V10R88M08060
Rubber Feet (Metric) V10R88M08060
BUMPER: Natural Rubber APPLICATIONS: • MACHINE TOOLS • OFFICE AUTOMATION APPLIANCES • HOME APPLIANCES • TRANSPORT MACHINES FEATURES: • Easy to install • Simply press the foot into a hole to fix • Creates an instant cushion

BUMPER: Natural Rubber

APPLICATIONS:

• MACHINE TOOLS
• OFFICE AUTOMATION APPLIANCES
• HOME APPLIANCES
• TRANSPORT MACHINES

FEATURES:

• Easy to install
• Simply press the foot into a hole to fix
• Creates an instant cushion

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10R88M08060
Product Name Rubber Feet (Metric)
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Thickness 0.24 inch (6.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Tapped) - VD5 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.78 to 777.81 lbs (8.97 to 352.75 kg)
View Details
High Value Series Socket Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEP306B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Vibration Isolator - WFR-&-WFB-Wide-Flange-Structural-Steel-Rails-&-Bases - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details