Vlier High Value Series Stud Style Extended Length with Elastomer Pad - Steel with Gold Chromate Finish HVEP309S

Description
Vlier’s high value series stud style extended length with elastomer pad leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These steel levelers provide an integrally machined stud as part of the ball. The stud style bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The standard steel design is zinc plate with gold chromate finish. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Extended stud with integrally machined hex Large diameter base support 15° swivel off centerline
Request a Quote
Description
Vlier’s high value series stud style extended length with elastomer pad leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These steel levelers provide an integrally machined stud as part of the ball. The stud style bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The standard steel design is zinc plate with gold chromate finish. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Extended stud with integrally machined hex Large diameter base support 15° swivel off centerline
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Value Series Stud Style Extended Length with Elastomer Pad - Steel with Gold Chromate Finish - HVEP309S - Vlier
Hopkinton, MA, USA
High Value Series Stud Style Extended Length with Elastomer Pad - Steel with Gold Chromate Finish
HVEP309S
High Value Series Stud Style Extended Length with Elastomer Pad - Steel with Gold Chromate Finish HVEP309S
Vlier’s high value series stud style extended length with elastomer pad leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These steel levelers provide an integrally machined stud as part of the ball. The stud style bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The standard steel design is zinc plate with gold chromate finish. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Extended stud with integrally machined hex Large diameter base support 15° swivel off centerline

Vlier’s high value series stud style extended length with elastomer pad leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These steel levelers provide an integrally machined stud as part of the ball. The stud style bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The standard steel design is zinc plate with gold chromate finish.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Extended stud with integrally machined hex
  • Large diameter base support
  • 15° swivel off centerline
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number HVEP309S
Product Name High Value Series Stud Style Extended Length with Elastomer Pad - Steel with Gold Chromate Finish
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Socket Mount Leveling Feet - HVL-6N - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Socket
Features Swivel Heads
View Details
High Value Series Stud Style Extended Length - Steel w/Nickel Finish - HVP305S3 - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Original Series Socket Style - Steel - P300B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
High Value Series Stud Style w/Elastomer Pad - Stainless Steel - HVESSP300S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details