Sugatsune America, Inc. GLIDE - TG-30 TG-30

Description
Material Plastic (PE) Finish Yellow Zinc Chromate Weight of Item (g) 25 Length or Depth of Item when closed (mm) 30 Length or Depth of Item when closed (in) 1.1875 Height of Item (mm) 26 Height of Item (in) 1.0625 Width of Item (mm) 30 Width of Item (in) 1.1875 Load Capacity (kg) 150 Load Capacity (lbs) 330 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M10 x 1.5 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Description
Material Plastic (PE) Finish Yellow Zinc Chromate Weight of Item (g) 25 Length or Depth of Item when closed (mm) 30 Length or Depth of Item when closed (in) 1.1875 Height of Item (mm) 26 Height of Item (in) 1.0625 Width of Item (mm) 30 Width of Item (in) 1.1875 Load Capacity (kg) 150 Load Capacity (lbs) 330 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M10 x 1.5 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The GLIDE - TG-30 is a low-profile leveling glide designed for stability and ease of use. It features a knurled rim that allows for simple adjustment and can be installed with a Phillips screwdriver. The glide is made from polyamide with a dark grey or white finish, and the bolt is constructed from steel with a clear zinc chromate finish. The TG-30 has a load capacity of 150 kg (330 lbs) and dimensions of 30 mm in diameter and 26 mm in height. It requires M10 x 1.5 threaded bolts for installation, which are included. The product is compliant with RoHS 2 standards.

Datasheet Summary
Powered by GS/AI

The GLIDE - TG-30 is a low-profile leveling glide designed for stability and ease of use. It features a knurled rim that allows for simple adjustment and can be installed with a Phillips screwdriver. The glide is made from polyamide with a dark grey or white finish, and the bolt is constructed from steel with a clear zinc chromate finish. The TG-30 has a load capacity of 150 kg (330 lbs) and dimensions of 30 mm in diameter and 26 mm in height. It requires M10 x 1.5 threaded bolts for installation, which are included. The product is compliant with RoHS 2 standards.

Suppliers

Company
Product
Description
Supplier Links
GLIDE - TG-30 - TG-30 - Sugatsune America, Inc.
Carson, CA, United States
GLIDE - TG-30
TG-30
GLIDE - TG-30 TG-30
Material Plastic (PE) Finish Yellow Zinc Chromate Weight of Item (g) 25 Length or Depth of Item when closed (mm) 30 Length or Depth of Item when closed (in) 1.1875 Height of Item (mm) 26 Height of Item (in) 1.0625 Width of Item (mm) 30 Width of Item (in) 1.1875 Load Capacity (kg) 150 Load Capacity (lbs) 330 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M10 x 1.5 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material Plastic (PE)
  • Finish Yellow Zinc Chromate
  • Weight of Item (g) 25
  • Length or Depth of Item when closed (mm) 30
  • Length or Depth of Item when closed (in) 1.1875
  • Height of Item (mm) 26
  • Height of Item (in) 1.0625
  • Width of Item (mm) 30
  • Width of Item (in) 1.1875
  • Load Capacity (kg) 150
  • Load Capacity (lbs) 330
  • Automatic Height Adjustment N
  • All-Stainless Steel N
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Type M10 x 1.5 Threaded bolt
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number TG-30
Product Name GLIDE - TG-30
Type Leveling Foot
Unlock Full Specs
to access all available technical data

Similar Products

ADJUSTABLE GLIDE - MKR-40 - MKR-40 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 132.00 lbs (59.86 kg)
View Details
STAINLESS STEEL GLIDE - MKRS-40N3 - MKRS-40N3 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 176.00 lbs (79.82 kg)
View Details
LEVELING GLIDE - SG-32M8 - SG-32M8 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details