Vlier High Value Series Stud Style w/ Elastomer Pad - Steel w/Gold Chromate Finish HVEP312S

Description
Vlier’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with gold chromate finish feature an elastomer pad and provide an integrally machined stud as part of the ball. The stud style base swivels 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. These leveling devices also feature an elastomer pad that provides a .125” neoprene elastomer bonded to the bottom of the base for non-skid support. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Non-skid elastomer pad protects floor/surface finish Large diameter base support 15° swivel off centerline
Request a Quote
Description
Vlier’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with gold chromate finish feature an elastomer pad and provide an integrally machined stud as part of the ball. The stud style base swivels 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. These leveling devices also feature an elastomer pad that provides a .125” neoprene elastomer bonded to the bottom of the base for non-skid support. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Non-skid elastomer pad protects floor/surface finish Large diameter base support 15° swivel off centerline
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Value Series Stud Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEP312S - Vlier
Hopkinton, MA, USA
High Value Series Stud Style w/ Elastomer Pad - Steel w/Gold Chromate Finish
HVEP312S
High Value Series Stud Style w/ Elastomer Pad - Steel w/Gold Chromate Finish HVEP312S
Vlier’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with gold chromate finish feature an elastomer pad and provide an integrally machined stud as part of the ball. The stud style base swivels 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. These leveling devices also feature an elastomer pad that provides a .125” neoprene elastomer bonded to the bottom of the base for non-skid support. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Non-skid elastomer pad protects floor/surface finish Large diameter base support 15° swivel off centerline

Vlier’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with gold chromate finish feature an elastomer pad and provide an integrally machined stud as part of the ball. The stud style base swivels 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others.

These leveling devices also feature an elastomer pad that provides a .125” neoprene elastomer bonded to the bottom of the base for non-skid support.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Stud with integrally machined hex
  • Non-skid elastomer pad protects floor/surface finish
  • Large diameter base support
  • 15° swivel off centerline
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number HVEP312S
Product Name High Value Series Stud Style w/ Elastomer Pad - Steel w/Gold Chromate Finish
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Original Series Stud Style w/Delrin® Base - Extended Length - Steel - NP309S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTLE-40SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Stainless Steel; Swivel Heads; Threaded Stud
View Details
High Value Series Socket Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEPM12B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
High Value Series Socket Style - Steel w/Gold Chromate Finish - HVPM8B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details