Part Number: 772
Color: Blue
Material: Rubber - EPDM
Thread: M3
Supplied with M3 Thread Shoulder Screw
For .031" Thick Panels
.315" Mounting Hole
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 772
Color: Blue
Material: Rubber - EPDM
Thread: M3
Supplied with M3 Thread Shoulder Screw
For .031" Thick Panels
.315" Mounting Hole
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Part 772 is an anti-vibration grommet designed for noise suppression and shock isolation in office or lab equipment, made of EPDM rubber with a steel nickel-plated shoulder screw. It is rated for .031 inch thick panels, has a .315 inch mounting hole, and accepts an M3 thread screw. The grommet has an outside diameter of 11.2 mm, an inside diameter of 4.6 mm, and a height of 5.3 mm. The shoulder screw length is 10.0 mm, and the head is round. The grommet is blue in color.
Datasheet Summary Powered by GS/AI
Part 772 is an anti-vibration grommet designed for noise suppression and shock isolation in office or lab equipment, made of EPDM rubber with a steel nickel-plated shoulder screw. It is rated for .031 inch thick panels, has a .315 inch mounting hole, and accepts an M3 thread screw. The grommet has an outside diameter of 11.2 mm, an inside diameter of 4.6 mm, and a height of 5.3 mm. The shoulder screw length is 10.0 mm, and the head is round. The grommet is blue in color.