Isotech, Inc. Neoprene/Elastomeric Floor Mounted Non-Seismic Isolator RP-Single-Deflection-Isolators-w/-Positioning-Pin

Description
IBC Compliant The RP Series are the same as The R Series. The RP Series has a positioning pin incorporated with the isolator. RP Elastomeric Flush-type Isolators provide effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment’s mounting holes. The RP Series have ribbed, non-skid bases and may be installed with or without bolting the isolators to the equipment. No bolting is required under equipment that has no lateral or severe vertical motion. The RP comes with a pin for inaccessible bolt holes. The RP Series Isolators are embedded in colored elastomer. This color-coding system permits instant identification of loading capacities, and prevents installation errors. The RP Series offer deflections to .25″. Four different sizes offer a load capacity range of 10 to 4,000 lbs. per mounting – offering mounts that may be accurately selected for the equipment weight. Features & Benefits Static load range of 35 – 4,000 lbs. offers solutions for a wide range of equipment weights 0.25” Load deflection provides accurate selection of isolators based on equipment requirements Tapped bolt holes permit more secure installation if required Ribbed isolator base provides a non-skid surface-eliminating the need to bolt machinery to the isolators Elastomer-coated isolators are color-coded for easy identification Contact The VMC Group for other engineered elastomeric compounds The RP has a positioning pin for inaccessible bolt holes Comes with integral positioning pin Weather-resistant Durulene™ elastomer Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers
Request a Quote
Description
IBC Compliant The RP Series are the same as The R Series. The RP Series has a positioning pin incorporated with the isolator. RP Elastomeric Flush-type Isolators provide effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment’s mounting holes. The RP Series have ribbed, non-skid bases and may be installed with or without bolting the isolators to the equipment. No bolting is required under equipment that has no lateral or severe vertical motion. The RP comes with a pin for inaccessible bolt holes. The RP Series Isolators are embedded in colored elastomer. This color-coding system permits instant identification of loading capacities, and prevents installation errors. The RP Series offer deflections to .25″. Four different sizes offer a load capacity range of 10 to 4,000 lbs. per mounting – offering mounts that may be accurately selected for the equipment weight. Features & Benefits Static load range of 35 – 4,000 lbs. offers solutions for a wide range of equipment weights 0.25” Load deflection provides accurate selection of isolators based on equipment requirements Tapped bolt holes permit more secure installation if required Ribbed isolator base provides a non-skid surface-eliminating the need to bolt machinery to the isolators Elastomer-coated isolators are color-coded for easy identification Contact The VMC Group for other engineered elastomeric compounds The RP has a positioning pin for inaccessible bolt holes Comes with integral positioning pin Weather-resistant Durulene™ elastomer Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neoprene/Elastomeric Floor Mounted Non-Seismic Isolator - RP-Single-Deflection-Isolators-w/-Positioning-Pin - Isotech, Inc.
Hatfield, PA, United States
Neoprene/Elastomeric Floor Mounted Non-Seismic Isolator
RP-Single-Deflection-Isolators-w/-Positioning-Pin
Neoprene/Elastomeric Floor Mounted Non-Seismic Isolator RP-Single-Deflection-Isolators-w/-Positioning-Pin
IBC Compliant The RP Series are the same as The R Series. The RP Series has a positioning pin incorporated with the isolator. RP Elastomeric Flush-type Isolators provide effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment’s mounting holes. The RP Series have ribbed, non-skid bases and may be installed with or without bolting the isolators to the equipment. No bolting is required under equipment that has no lateral or severe vertical motion. The RP comes with a pin for inaccessible bolt holes. The RP Series Isolators are embedded in colored elastomer. This color-coding system permits instant identification of loading capacities, and prevents installation errors. The RP Series offer deflections to .25″. Four different sizes offer a load capacity range of 10 to 4,000 lbs. per mounting – offering mounts that may be accurately selected for the equipment weight. Features & Benefits Static load range of 35 – 4,000 lbs. offers solutions for a wide range of equipment weights 0.25” Load deflection provides accurate selection of isolators based on equipment requirements Tapped bolt holes permit more secure installation if required Ribbed isolator base provides a non-skid surface-eliminating the need to bolt machinery to the isolators Elastomer-coated isolators are color-coded for easy identification Contact The VMC Group for other engineered elastomeric compounds The RP has a positioning pin for inaccessible bolt holes Comes with integral positioning pin Weather-resistant Durulene™ elastomer Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers

IBC Compliant

The RP Series are the same as The R Series. The RP Series has a positioning pin incorporated with the isolator. RP Elastomeric Flush-type Isolators provide effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment’s mounting holes.

The RP Series have ribbed, non-skid bases and may be installed with or without bolting the isolators to the equipment. No bolting is required under equipment that has no lateral or severe vertical motion. The RP comes with a pin for inaccessible bolt holes.

The RP Series Isolators are embedded in colored elastomer. This color-coding system permits instant identification of loading capacities, and prevents installation errors. The RP Series offer deflections to .25″. Four different sizes offer a load capacity range of 10 to 4,000 lbs. per mounting – offering mounts that may be accurately selected for the equipment weight.

Features & Benefits

  • Static load range of 35 – 4,000 lbs. offers solutions for a wide range of equipment weights
  • 0.25” Load deflection provides accurate selection of isolators based on equipment requirements
  • Tapped bolt holes permit more secure installation if required
  • Ribbed isolator base provides a non-skid surface-eliminating the need to bolt machinery to the isolators
  • Elastomer-coated isolators are color-coded for easy identification
  • Contact The VMC Group for other engineered elastomeric compounds
  • The RP has a positioning pin for inaccessible bolt holes
  • Comes with integral positioning pin
  • Weather-resistant Durulene™ elastomer

Applications

  • Air handling units
  • Fans
  • Pumps
  • Chillers
  • Air compressors
  • HVAC equipment
  • Power generation
  • Electrical transformers
Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number RP-Single-Deflection-Isolators-w/-Positioning-Pin
Product Name Neoprene/Elastomeric Floor Mounted Non-Seismic Isolator
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mounted Vibration Hanger - Rod-Stiffeners - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details
Vibration Isolator - Perimeter-Board - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details
Spring Floor Mounted Non-Seismic Isolator - A-Series-Open-Spring-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details
Double Deflection Isolator - RD-Double-Deflection-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Double Deflection Isolator
View Details