The BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder, part number TB-CY7230256, has a capacity range of 5 to 100 tons and a stroke length of 25.4 to 362 mm. It operates at a maximum working pressure of 10,000 psi (700 Bar). This cylinder features a hard chrome-plated piston and a roll-polished interior, which enhances durability and reduces friction. The design includes stop rings for piston blow-out protection and heavy-duty construction to ensure long life and reliable operation. The cylinder is compatible with various power sources, including hand pumps, foot pumps, air/hydraulic pumps, and electric pumps. Additionally, it incorporates a rod wiper to keep the rod surface clean during retraction, protecting the internal assembly from contaminants. This product is suitable for rugged industrial and construction applications, meeting worldwide safety standards.
BETEX SSS SERIES
Specs:
Features:
Power sources:
Hand pumps, foot pumps and air/hydraulic pumps and electric pumps.
Pump and cylinder sets:
All cylinders are available as sets (cylinder, gauge, couplers, hose and pump) for your ordering convenience.
| Quality Bearings & Components | |
|---|---|
| Product Category | Hydraulic Cylinders |
| Product Number | TB-CY7230256 |
| Product Name | BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder |
| Stroke | 6 inch (152 mm) |
| Rated Load/Force | 55116 lbs (24996 kg) |
| Operating Pressure | 10000 psi (7038 m H2O) |
| Shaft Diameter | 2.56 inch (65 mm) |