Certex UK HJ H Gravity Return Hydraulic Cylinder WLL ton 50 5211100122002

Description
Double acting, hydraulic return cylinder. Max. working pressure: 720 bar/ 72 Mpa Acting type: double Return type: hydraulic Usable in all positions Protected against ejection of plunger Protection against overpressure on return side Flat saddle. Prevents damage to the plunger and is easy to replace with tilting saddle. Standard supplied with: High Flow female coupler A 118 Flat saddle that prevents damage to the plunger and is easy to replace with tilting saddle. Available on request: Cylinders manufactured in conformity with customer specifications Collar thread Base mounting holes
Request a Quote
Description
Double acting, hydraulic return cylinder. Max. working pressure: 720 bar/ 72 Mpa Acting type: double Return type: hydraulic Usable in all positions Protected against ejection of plunger Protection against overpressure on return side Flat saddle. Prevents damage to the plunger and is easy to replace with tilting saddle. Standard supplied with: High Flow female coupler A 118 Flat saddle that prevents damage to the plunger and is easy to replace with tilting saddle. Available on request: Cylinders manufactured in conformity with customer specifications Collar thread Base mounting holes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HJ H Gravity Return Hydraulic Cylinder WLL ton 50 - 5211100122002 - Certex UK
Harworth, United Kingdom
HJ H Gravity Return Hydraulic Cylinder WLL ton 50
5211100122002
HJ H Gravity Return Hydraulic Cylinder WLL ton 50 5211100122002
Double acting, hydraulic return cylinder. Max. working pressure: 720 bar/ 72 Mpa Acting type: double Return type: hydraulic Usable in all positions Protected against ejection of plunger Protection against overpressure on return side Flat saddle. Prevents damage to the plunger and is easy to replace with tilting saddle. Standard supplied with: High Flow female coupler A 118 Flat saddle that prevents damage to the plunger and is easy to replace with tilting saddle. Available on request: Cylinders manufactured in conformity with customer specifications Collar thread Base mounting holes

Double acting, hydraulic return cylinder.

  • Max. working pressure: 720 bar/ 72 Mpa
  • Acting type: double
  • Return type: hydraulic
  • Usable in all positions
  • Protected against ejection of plunger
  • Protection against overpressure on return side
  • Flat saddle. Prevents damage to the plunger and is easy to replace with tilting saddle.

Standard supplied with:

  • High Flow female coupler A 118
  • Flat saddle that prevents damage to the plunger and is easy to replace with tilting saddle.

Available on request:

  • Cylinders manufactured in conformity with customer specifications
  • Collar thread
  • Base mounting holes
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hydraulic Cylinders
Product Number 5211100122002
Product Name HJ H Gravity Return Hydraulic Cylinder WLL ton 50
Rated Load/Force 110231 lbs (49991 kg)
Unlock Full Specs
to access all available technical data

Similar Products

HGC S Hydraulic Cylinder WLL ton 25 - 5211100112241 - Certex UK
Specs
Rated Load/Force 55116 lbs (24996 kg)
Operating Pressure 10443 psi (7349 m H2O)
Cylinder Action Single
View Details
HAC H Aluminium Hydraulic Cylinder WLL ton 30 - 5211100122080 - Certex UK
Specs
Rated Load/Force 66139 lbs (29995 kg)
Body Material Aluminum
View Details
HJ G Gravity Return Hydraulic Cylinder WLL ton 150 - 5211100112046 - Certex UK
Specs
Rated Load/Force 330693 lbs (149974 kg)
Body Material Steel
View Details
HFC S Flat Hydraulic Cylinder WLL ton 50 - 5211100112296 - Certex UK
Specs
Stroke 0.5906 inch (15 mm)
Rated Load/Force 110231 lbs (49991 kg)
Body Material Steel
View Details