Quality Bearings & Components BETEX 1500 Digital Sound Level Meter TB-C610150

Description
BETEX 1500 Digital Sound Level Meter CONDITION MONITORING TOOLS BETEX 1500 PROFESSIONAL DIGITAL SOUND METER PART NUMBER: TB-C610150 With this professional microprocessor operated DB meter you can measure sound level precisely. The instrument has an extra large display with a digit height of 20 mm. Specs: Measurement range: 30 - 130 dB (A) Hold-function and interval measurements Frequency range: 31.5 Hz - 8500 Hz Resolution: 0.1 dB 1x 9V battery (incl.) or connection for net adaptor Size: 260 x 69 x 32 mm Weight: 350 grams Including: Microprocessor operated dB meter. Wind cap for microphone. Battery 9V Instruction guide
Datasheet
Description
BETEX 1500 Digital Sound Level Meter CONDITION MONITORING TOOLS BETEX 1500 PROFESSIONAL DIGITAL SOUND METER PART NUMBER: TB-C610150 With this professional microprocessor operated DB meter you can measure sound level precisely. The instrument has an extra large display with a digit height of 20 mm. Specs: Measurement range: 30 - 130 dB (A) Hold-function and interval measurements Frequency range: 31.5 Hz - 8500 Hz Resolution: 0.1 dB 1x 9V battery (incl.) or connection for net adaptor Size: 260 x 69 x 32 mm Weight: 350 grams Including: Microprocessor operated dB meter. Wind cap for microphone. Battery 9V Instruction guide
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX 1500 Digital Sound Level Meter - TB-C610150 - Quality Bearings & Components
Hicksville, NY, USA
BETEX 1500 Digital Sound Level Meter
TB-C610150
BETEX 1500 Digital Sound Level Meter TB-C610150
BETEX 1500 Digital Sound Level Meter CONDITION MONITORING TOOLS BETEX 1500 PROFESSIONAL DIGITAL SOUND METER PART NUMBER: TB-C610150 With this professional microprocessor operated DB meter you can measure sound level precisely. The instrument has an extra large display with a digit height of 20 mm. Specs: Measurement range: 30 - 130 dB (A) Hold-function and interval measurements Frequency range: 31.5 Hz - 8500 Hz Resolution: 0.1 dB 1x 9V battery (incl.) or connection for net adaptor Size: 260 x 69 x 32 mm Weight: 350 grams Including: Microprocessor operated dB meter. Wind cap for microphone. Battery 9V Instruction guide

BETEX 1500 Digital Sound Level Meter

CONDITION MONITORING TOOLS

BETEX 1500 PROFESSIONAL DIGITAL SOUND METER
PART NUMBER: TB-C610150
With this professional microprocessor operated DB meter you can measure sound level precisely. The instrument has an extra large display with a digit height of 20 mm.
Specs:

  • Measurement range: 30 - 130 dB (A)
  • Hold-function and interval measurements
  • Frequency range: 31.5 Hz - 8500 Hz
  • Resolution: 0.1 dB
  • 1x 9V battery (incl.) or connection for net adaptor
  • Size: 260 x 69 x 32 mm
  • Weight: 350 grams

Including:

  • Microprocessor operated dB meter.
  • Wind cap for microphone.
  • Battery 9V
  • Instruction guide
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Sound Level Meters and Noise Dosimeters
Product Number TB-C610150
Product Name BETEX 1500 Digital Sound Level Meter
Meter Style Sound Level Meter
Unlock Full Specs
to access all available technical data

Similar Products

Sound Level Meter - PCE-MSV 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 20 to 20000 Hz
Level Range 30 to 130 dB re 20µPa
View Details
Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Sound Level Meters - 630303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Style Sound Level Meter
Equivalent Continuous Sound Level 30 to 130 dB
Display Digital Readouts
View Details
Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details