Quality Bearings & Components BETEX 1400 Digital Laser Thermometer TB-C610003

Description
BETEX 1400 Digital Laser Thermometer CONDITION MONITORING TOOLS BETEX 1400 DIGITAL TEMPERATURE METER WITH PROBE PART NUMBER: TB-C610003 Digital temperature meter accurately measures fluids, gasses and a variety of other substances. Specs: 13 mm LCD display Data memory Also suitable for surface measurements Readable temperature from -50 to +150°C Readings possible in Celsius or Fahrenheit Reading 1 degree Celsius/Fahrenheit 9V Battery, linen bag and instructions included Weight: 68 grams
Datasheet
Description
BETEX 1400 Digital Laser Thermometer CONDITION MONITORING TOOLS BETEX 1400 DIGITAL TEMPERATURE METER WITH PROBE PART NUMBER: TB-C610003 Digital temperature meter accurately measures fluids, gasses and a variety of other substances. Specs: 13 mm LCD display Data memory Also suitable for surface measurements Readable temperature from -50 to +150°C Readings possible in Celsius or Fahrenheit Reading 1 degree Celsius/Fahrenheit 9V Battery, linen bag and instructions included Weight: 68 grams
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX 1400 Digital Laser Thermometer - TB-C610003 - Quality Bearings & Components
Hicksville, NY, USA
BETEX 1400 Digital Laser Thermometer
TB-C610003
BETEX 1400 Digital Laser Thermometer TB-C610003
BETEX 1400 Digital Laser Thermometer CONDITION MONITORING TOOLS BETEX 1400 DIGITAL TEMPERATURE METER WITH PROBE PART NUMBER: TB-C610003 Digital temperature meter accurately measures fluids, gasses and a variety of other substances. Specs: 13 mm LCD display Data memory Also suitable for surface measurements Readable temperature from -50 to +150°C Readings possible in Celsius or Fahrenheit Reading 1 degree Celsius/Fahrenheit 9V Battery, linen bag and instructions included Weight: 68 grams

BETEX 1400 Digital Laser Thermometer

CONDITION MONITORING TOOLS

BETEX 1400 DIGITAL TEMPERATURE METER WITH PROBE
PART NUMBER: TB-C610003
Digital temperature meter accurately measures fluids, gasses and a variety of other substances.
Specs:

  • 13 mm LCD display
  • Data memory
  • Also suitable for surface measurements
  • Readable temperature from -50 to +150°C
  • Readings possible in Celsius or Fahrenheit
  • Reading 1 degree Celsius/Fahrenheit
  • 9V Battery, linen bag and instructions included
  • Weight: 68 grams
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Infrared Thermometers
Product Number TB-C610003
Product Name BETEX 1400 Digital Laser Thermometer
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Unlock Full Specs
to access all available technical data

Similar Products

Non-contact Infrared Thermometer - VDT+ Vapour Deposition - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 1000 to 2500 C (1832 to 4532 F)
Spectral Range 4.8 to 5.2 microns (4.8 to 5.2 micrometers)
View Details
Infrared Thermometer PCE-JR 911-ICA incl. ISO Calibration Certificate - PCE-JR 911 - PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -40 to 500 C (-40 to 932 F)
Interface Options Serial Interface
View Details
FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details