Quality Bearings & Components BETEX 1620 Digital Laser Tachometer TB-C520820

Description
BETEX 1620 Digital Laser Tachometer CONDITION MONITORING TOOLS BETEX 1620 DIGITAL LASER TACHOMETER PART NUMBER: TB-C520820 This digital laser tachometer is suitable for maintaining and servicing engines, rotating equipment and machines. Specs: Display: 5-digit 10 mm LCD display Contact range of measurement: 5 - 99.999 rpm Display: 0.1 rpm at 0.5 - 999.99 rpm Display: 1.0 rpm above 1000 rpm Measurement results: 1x per second Precision: +/- 0.5 % Contact range: 50 - 300 mm Automatic contact range selection Memory key for last recorded value, maximum recorded value Power supply: 3x 1.5 V AAA batteries Manual included Dimensions: 72 x 190 x 37 mm Weight: 250 grams
Description
BETEX 1620 Digital Laser Tachometer CONDITION MONITORING TOOLS BETEX 1620 DIGITAL LASER TACHOMETER PART NUMBER: TB-C520820 This digital laser tachometer is suitable for maintaining and servicing engines, rotating equipment and machines. Specs: Display: 5-digit 10 mm LCD display Contact range of measurement: 5 - 99.999 rpm Display: 0.1 rpm at 0.5 - 999.99 rpm Display: 1.0 rpm above 1000 rpm Measurement results: 1x per second Precision: +/- 0.5 % Contact range: 50 - 300 mm Automatic contact range selection Memory key for last recorded value, maximum recorded value Power supply: 3x 1.5 V AAA batteries Manual included Dimensions: 72 x 190 x 37 mm Weight: 250 grams

Suppliers

Company
Product
Description
Supplier Links
BETEX 1620 Digital Laser Tachometer - TB-C520820 - Quality Bearings & Components
Hicksville, NY, USA
BETEX 1620 Digital Laser Tachometer
TB-C520820
BETEX 1620 Digital Laser Tachometer TB-C520820
BETEX 1620 Digital Laser Tachometer CONDITION MONITORING TOOLS BETEX 1620 DIGITAL LASER TACHOMETER PART NUMBER: TB-C520820 This digital laser tachometer is suitable for maintaining and servicing engines, rotating equipment and machines. Specs: Display: 5-digit 10 mm LCD display Contact range of measurement: 5 - 99.999 rpm Display: 0.1 rpm at 0.5 - 999.99 rpm Display: 1.0 rpm above 1000 rpm Measurement results: 1x per second Precision: +/- 0.5 % Contact range: 50 - 300 mm Automatic contact range selection Memory key for last recorded value, maximum recorded value Power supply: 3x 1.5 V AAA batteries Manual included Dimensions: 72 x 190 x 37 mm Weight: 250 grams

BETEX 1620 Digital Laser Tachometer

CONDITION MONITORING TOOLS

BETEX 1620 DIGITAL LASER TACHOMETER
PART NUMBER: TB-C520820
This digital laser tachometer is suitable for maintaining and servicing engines, rotating equipment and machines.
Specs:

  • Display: 5-digit 10 mm LCD display
  • Contact range of measurement: 5 - 99.999 rpm
  • Display: 0.1 rpm at 0.5 - 999.99 rpm
  • Display: 1.0 rpm above 1000 rpm
  • Measurement results: 1x per second
  • Precision: +/- 0.5 %
  • Contact range: 50 - 300 mm
  • Automatic contact range selection
  • Memory key for last recorded value, maximum recorded value
  • Power supply: 3x 1.5 V AAA batteries
  • Manual included
  • Dimensions: 72 x 190 x 37 mm
  • Weight: 250 grams
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Tachometers
Product Number TB-C520820
Product Name BETEX 1620 Digital Laser Tachometer
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller)
Form Factor Handheld
Features Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Handheld Tachometer Rotation Meter - PCE-VT 204 - PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller)
Form Factor Handheld
View Details
Tachometers - 8460693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Contact Type (Roller); (Contact, non contact)
Features Battery Powered
Operating Speed 0.0 to 99999 rpm
View Details
ST-1100 COMPACT LED STROBOSCOPE-TACHOMETER -  - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Magnetic Tachometer - 4770A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Technology (Magnetic)
View Details