Stock Drive Products & Sterling Instrument - SDP/SI Low Noise & High Efficiency Heavy-Duty 'L' Gear Drive, with a 2 Gear Ratio and a 15mm Shaft Dia. S991TYM15B

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S991TYM15B is a heavy-duty 'T' gear drive with a 2:1 ratio, designed for low noise and high efficiency in applications requiring reversible operation and maintenance-free performance. It features spiral bevel gears made of case-hardened alloy steel, housed in an aluminum die-cast case with alloy steel shafts. The unit has a 15 mm shaft diameter, operates within a temperature range of -10°C to +40°C, and weighs 2.2 kg. Mounting dimensions are A=66 mm, B=100 mm, C=31 mm, D=36 mm, E=31 mm, F=22 mm, G=80 mm, H=62 mm, I=66 mm, J=140 mm, K=8 mm, and L=192 mm. Backlash ranges from 19' to 1°09'. The output keyway is 5 mm wide, 5 mm high, and 27 mm long. The drive supports speeds up to 3600 RPM.

Datasheet Summary
Powered by GS/AI

The S991TYM15B is a heavy-duty 'T' gear drive with a 2:1 ratio, designed for low noise and high efficiency in applications requiring reversible operation and maintenance-free performance. It features spiral bevel gears made of case-hardened alloy steel, housed in an aluminum die-cast case with alloy steel shafts. The unit has a 15 mm shaft diameter, operates within a temperature range of -10°C to +40°C, and weighs 2.2 kg. Mounting dimensions are A=66 mm, B=100 mm, C=31 mm, D=36 mm, E=31 mm, F=22 mm, G=80 mm, H=62 mm, I=66 mm, J=140 mm, K=8 mm, and L=192 mm. Backlash ranges from 19' to 1°09'. The output keyway is 5 mm wide, 5 mm high, and 27 mm long. The drive supports speeds up to 3600 RPM.

Suppliers

Company
Product
Description
Supplier Links
Low Noise & High Efficiency Heavy-Duty 'L' Gear Drive, with a 2 Gear Ratio and a 15mm Shaft Dia. - S991TYM15B - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Low Noise & High Efficiency Heavy-Duty 'L' Gear Drive, with a 2 Gear Ratio and a 15mm Shaft Dia.
S991TYM15B
Low Noise & High Efficiency Heavy-Duty 'L' Gear Drive, with a 2 Gear Ratio and a 15mm Shaft Dia. S991TYM15B
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number S991TYM15B
Product Name Low Noise & High Efficiency Heavy-Duty 'L' Gear Drive, with a 2 Gear Ratio and a 15mm Shaft Dia.
Gear Ratio 2 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

40mm Shaft, Type LA, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-401LA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 16.73 inch (425 mm)
Height 13.27 inch (337 mm)
View Details
Right Angle Worm Gear Drive, Size 11, 5:1 Ratio. - A 2Z 4-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Worm; Bevel / Miter
Gear Ratio 5 (X : 1)
Rated Output Torque 12.5 In-lbs (14.41 kg-cm)
View Details
25mm Shaft, Type LB, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-251LB - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 12.44 inch (316 mm)
Height 10.2 inch (259 mm)
View Details
32mm Shaft, Type LI, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-322LI - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 13.39 inch (340 mm)
Height 10.91 inch (277 mm)
View Details