Stock Drive Products & Sterling Instrument - SDP/SI Low Noise & High Efficiency Heavy-Duty 'L' Gear Drive, with a 1 Gear Ratio and a 10mm Shaft Dia. S991LYM10A

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S991LYM10A is a heavy-duty 'L' gear drive with a 1:1 ratio, designed for low noise and high efficiency in applications requiring reversible operation and maintenance-free performance. It features spiral bevel gears made of case-hardened alloy steel, an aluminum die-cast housing, and alloy steel shafts. The unit has a 10 mm shaft diameter, measures 37 mm in length A, 58 mm in width B, and 82 mm in length L, and weighs 0.4 kg. Operating temperature ranges from -10°C to +40°C, with a maximum rated speed of 3600 RPM and backlash between 16' and 44'.

Datasheet Summary
Powered by GS/AI

The S991LYM10A is a heavy-duty 'L' gear drive with a 1:1 ratio, designed for low noise and high efficiency in applications requiring reversible operation and maintenance-free performance. It features spiral bevel gears made of case-hardened alloy steel, an aluminum die-cast housing, and alloy steel shafts. The unit has a 10 mm shaft diameter, measures 37 mm in length A, 58 mm in width B, and 82 mm in length L, and weighs 0.4 kg. Operating temperature ranges from -10°C to +40°C, with a maximum rated speed of 3600 RPM and backlash between 16' and 44'.

Suppliers

Company
Product
Description
Supplier Links
Low Noise & High Efficiency Heavy-Duty 'L' Gear Drive, with a 1 Gear Ratio and a 10mm Shaft Dia. - S991LYM10A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Low Noise & High Efficiency Heavy-Duty 'L' Gear Drive, with a 1 Gear Ratio and a 10mm Shaft Dia.
S991LYM10A
Low Noise & High Efficiency Heavy-Duty 'L' Gear Drive, with a 1 Gear Ratio and a 10mm Shaft Dia. S991LYM10A
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number S991LYM10A
Product Name Low Noise & High Efficiency Heavy-Duty 'L' Gear Drive, with a 1 Gear Ratio and a 10mm Shaft Dia.
Gear Ratio 1 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

714.69 TO 1, MGX T-Series Inline Miniature Spur Gearhead 1.0625
Specs
Gearing Spur
Gear Ratio 715 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
View Details
25mm Shaft, Type TA, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-251TA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 12.44 inch (316 mm)
Height 12.36 inch (314 mm)
View Details
32mm Shaft, Type TD, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-322TD - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 13.39 inch (340 mm)
Height 13.23 inch (336 mm)
View Details
40mm Shaft, Type LN, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-401LN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 16.73 inch (425 mm)
Height 13.27 inch (337 mm)
View Details