Stock Drive Products & Sterling Instrument - SDP/SI 2:1 Miniature Right Angle Helical Gear Drive with 2 Output shafts A 2Z1A-D21

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 2Z1A-D21 is a 2:1 miniature right angle helical gear drive with dual output shafts, designed for speed reduction. It has an aluminum anodized housing, hardened steel gears, steel shafts, and stainless steel bearings. The unit measures 2.50 inches in length, 1.875 inches in width, and 1.250 inches in height, with .250 inch diameter input and output shafts. It is rated for a maximum continuous input speed of 1800 rpm and a power capacity of 1/8 hp. The output shafts feature #10-24 threads, 9 places, and are .350 inch deep. The unit is not intended for use as a speed increaser.

Datasheet Summary
Powered by GS/AI

The A 2Z1A-D21 is a 2:1 miniature right angle helical gear drive with dual output shafts, designed for speed reduction. It has an aluminum anodized housing, hardened steel gears, steel shafts, and stainless steel bearings. The unit measures 2.50 inches in length, 1.875 inches in width, and 1.250 inches in height, with .250 inch diameter input and output shafts. It is rated for a maximum continuous input speed of 1800 rpm and a power capacity of 1/8 hp. The output shafts feature #10-24 threads, 9 places, and are .350 inch deep. The unit is not intended for use as a speed increaser.

Suppliers

Company
Product
Description
Supplier Links
2:1 Miniature Right Angle Helical Gear Drive with 2 Output shafts - A 2Z1A-D21 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2:1 Miniature Right Angle Helical Gear Drive with 2 Output shafts
A 2Z1A-D21
2:1 Miniature Right Angle Helical Gear Drive with 2 Output shafts A 2Z1A-D21
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number A 2Z1A-D21
Product Name 2:1 Miniature Right Angle Helical Gear Drive with 2 Output shafts
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

1:1 Minature Right Angle Helical Gear Drive With, 1 Output Shaft. - A 2Z11-211P - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Helical
Gear Ratio 1 (X : 1)
Maximum Input Power 0.1250 HP
View Details
25mm Shaft, Type TG, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-252TG - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 12.44 inch (316 mm)
Height 12.36 inch (314 mm)
View Details
1 TO 1 Right Angle Drives with Shaft Extending from Top / Right - A 2Z 1-2SR08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Output Torque 3 In-lbs (3.46 kg-cm)
Backlash 360 arcmin
Shaft Alignment Right Angle
View Details
12 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T640A12R - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 12 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 20 arcmin
View Details