The S9714A-Z5G045AP is a spur gear with 45 teeth and a diametral pitch of 80. It features a 20° pressure angle, which is standard for many gear applications. The gear is constructed from 303 stainless steel, providing durability and resistance to corrosion. It is designed with anti-backlash features to minimize play between meshing gears, enhancing precision in motion transfer. The hub style can be either pin or clamp type, allowing for flexibility in mounting options. Available bore sizes include 1/8, 3/16, and 1/4 inches, making it suitable for various shaft sizes. This gear is ideal for applications requiring high precision and reliability in mechanical systems.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5G045AP |
| Product Name | 80 DP, 45 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 45 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |