The A 1B 2MY08075 is a metric spur gear with a module of 0.8, 75 teeth, and a 20° pressure angle, constructed from brass. It has a 60 mm pitch diameter, a 6 mm face width, and a bore diameter of 60 mm with an H8 tolerance. The gear hub diameter is 61.6 mm, consistent with the series specification where the bore and hub dimensions are defined for each tooth count. The material code Y denotes stainless steel, but the part's material code B confirms brass construction as stated in the catalog number format. Other variants in the series share the same module, pressure angle, and face width.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 2MY08075 |
| Product Name | Module 0.8, 75 Teeth, 20° Pressure Angle, Brass Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 75 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Brass |