Stock Drive Products & Sterling Instrument - SDP/SI 48 D.P., 8 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. A 1B 1-Y48008

Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote
Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1B 1-Y48008 is a hubless brass pinion with 8 teeth, 48 diametral pitch, and a 20° pressure angle, featuring a 0.064-inch face width and a pitch diameter of 0.167 inch. The outside diameter is 0.208 inch, and the bore has a nominal diameter of 0.064 inch with a tolerance of +0.001/-0.000 inch. It meets AGMA 6 quality standards.

Datasheet Summary
Powered by GS/AI

A 1B 1-Y48008 is a hubless brass pinion with 8 teeth, 48 diametral pitch, and a 20° pressure angle, featuring a 0.064-inch face width and a pitch diameter of 0.167 inch. The outside diameter is 0.208 inch, and the bore has a nominal diameter of 0.064 inch with a tolerance of +0.001/-0.000 inch. It meets AGMA 6 quality standards.

Suppliers

Company
Product
Description
Supplier Links
48 D.P., 8 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48008 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
48 D.P., 8 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear.
A 1B 1-Y48008
48 D.P., 8 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. A 1B 1-Y48008
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1B 1-Y48008
Product Name 48 D.P., 8 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear.
Gear Type Spur; Rack
Number of Teeth 8
Design English
Pressure Angle 20°
Material Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 48 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32048 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design English
View Details
Module 0.5, 100 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details
24 D.P., 7 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y24007 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 7
Design English
View Details
Module 0.5, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details