The S9714A-Z5E058AP is a 64-pitch, 20° pressure angle, anti-backlash spur gear in the Mini-Lash Gears series, featuring a 0.9062-inch pitch diameter and 0.938-inch outside diameter with a 0.2498-inch (1/4 inch) bore. It uses a clamp-type hub and is constructed from 303 stainless steel for the gear and hub, with a 302 stainless steel torsion spring. The face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5E058AP |
| Product Name | 64 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 58 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |