Stock Drive Products & Sterling Instrument - SDP/SI Module 0.75, 70 Teeth, 20° Pressure Angle, Brass Gear A 1B 1MYKH7070

Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote Datasheet
Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Module 0.75, 70 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7070 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.75, 70 Teeth, 20° Pressure Angle, Brass Gear
A 1B 1MYKH7070
Module 0.75, 70 Teeth, 20° Pressure Angle, Brass Gear A 1B 1MYKH7070
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1B 1MYKH7070
Product Name Module 0.75, 70 Teeth, 20° Pressure Angle, Brass Gear
Gear Type Spur; Rack
Number of Teeth 70
Design Metric
Pressure Angle 20°
Material Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 50 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design English
View Details
Module 0.75, 72 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design Metric
View Details
32 D.P., 16 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design English
View Details
32 D.P., 56 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32056A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 56
Design English
View Details