Stock Drive Products & Sterling Instrument - SDP/SI Module 0.8, 24 Teeth, 20° Pressure Angle, Brass Gear A 1B 2MY08024

Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote
Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1B 2MY08024 is a metric spur gear with a module of 0.8, 24 teeth, and a 20° pressure angle, made of brass. It has a bore diameter of 19.2 mm, a hub diameter of 20.8 mm, and a face width of 6 mm. The bore tolerance is H8, with a +0.018/0 mm specification. The gear is designed for use in metric gear systems.

Datasheet Summary
Powered by GS/AI

A 1B 2MY08024 is a metric spur gear with a module of 0.8, 24 teeth, and a 20° pressure angle, made of brass. It has a bore diameter of 19.2 mm, a hub diameter of 20.8 mm, and a face width of 6 mm. The bore tolerance is H8, with a +0.018/0 mm specification. The gear is designed for use in metric gear systems.

Suppliers

Company
Product
Description
Supplier Links
Module 0.8, 24 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08024 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.8, 24 Teeth, 20° Pressure Angle, Brass Gear
A 1B 2MY08024
Module 0.8, 24 Teeth, 20° Pressure Angle, Brass Gear A 1B 2MY08024
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1B 2MY08024
Product Name Module 0.8, 24 Teeth, 20° Pressure Angle, Brass Gear
Gear Type Spur; Rack
Number of Teeth 24
Design Metric
Pressure Angle 20°
Material Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 72 Tooth Brass Spur Gear - A 1B 2MY03072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design Metric
View Details
Module 0.8, 96 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08096 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 96
Design Metric
View Details
Module 0.3, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYK03200 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 0.75, 100 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details