The S9713A-Z2G062-P is a mini-lash gear with 62 teeth, a 0.1248 inch bore, and a 20° pressure angle, designed to minimize backlash in precision applications. Made of 303 stainless steel with a 0.104 inch face width, it uses a pin-type hub and has a pitch diameter of 0.7750 inches and an outer diameter of 0.8000 inches. The gear is manufactured for 80 pitch, with the hub style and bore size confirmed by its catalog code.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2G062-P |
| Product Name | 80 DP, 62 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 62 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |