The A 1B12MYK05500 is a metric gear rack with a 0.5 module and 20° pressure angle, made of brass, designed for converting rotary motion to linear motion. It has a face width of 8 mm, a height of 10 mm, and a length of 505 mm. The rack is intended for use in applications requiring precise linear positioning, such as automation, lifting systems, or steering mechanisms.
A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”.
Gear racks are used in a variety of applications, and it may be necessary to pair them for length. Pairing can be accomplished by having racks with matching machined ends. They can also be modified to contain mounting holes. Racks and pinions are found in lifting and positioning systems where vertical or horizontal linear movement is necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few.
Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and plastic in a variety of finishes and heat treatments, in pitches ranging from 120 to 1/20 and modules from 0.3 to 10.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B12MYK05500 |
| Product Name | Module 0.5, 20 (Deg) Pressure Angle, Brass Rack |
| Gear Type | Rack |