Stock Drive Products & Sterling Instrument - SDP/SI Modular Bellows Coupling, Size 3, Bore Sizes: 32 / 32 mm, 90.3mm Overall Length S50SFXM03H32H32

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50SFXM03H32H32 is a modular bellows coupling of size 3 with equal 32 mm bores on both sides, designed for backlash-free torque transmission and high torsional rigidity. It features an aluminum bushing and clamp with a stainless steel bellows, and has an overall length of 90.3 mm. The coupling transmits up to 200 N·m of torque and maintains low mass moment of inertia for high-speed operation.

Datasheet Summary
Powered by GS/AI

The S50SFXM03H32H32 is a modular bellows coupling of size 3 with equal 32 mm bores on both sides, designed for backlash-free torque transmission and high torsional rigidity. It features an aluminum bushing and clamp with a stainless steel bellows, and has an overall length of 90.3 mm. The coupling transmits up to 200 N·m of torque and maintains low mass moment of inertia for high-speed operation.

Suppliers

Company
Product
Description
Supplier Links
Modular Bellows Coupling, Size 3, Bore Sizes: 32 / 32 mm, 90.3mm Overall Length - S50SFXM03H32H32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Modular Bellows Coupling, Size 3, Bore Sizes: 32 / 32 mm, 90.3mm Overall Length
S50SFXM03H32H32
Modular Bellows Coupling, Size 3, Bore Sizes: 32 / 32 mm, 90.3mm Overall Length S50SFXM03H32H32
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50SFXM03H32H32
Product Name Modular Bellows Coupling, Size 3, Bore Sizes: 32 / 32 mm, 90.3mm Overall Length
Coupling Type Metal Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Hub for Use with Spline Type Flexible Coupling, 25mm Outside Diameter, 41mm Length When Assembled, 6mm Bore, Material: Zinc Alloy Die Casting. - A 5D28M2506 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 13.27 In-lbs (15.31 kg-cm)
Units Metric Design
Bore Diameter 0.2362 inch (6 mm)
View Details
Purchase With A 5Z15M331506 - A 5Z15M331506 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 6.64 In-lbs (7.65 kg-cm)
Coupling Length 1.02 inch (25.9 mm)
View Details
Any combination of hubs (A 5A15M002508, A 5A15M002510) can be mated with disc (A 5P15M0025) to form a coupling. - A 5P15M0025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Coupling Diameter 1 inch (25.4 mm)
Coupling Length 1.12 inch (28.4 mm)
View Details
Flexible Spline Coupling, 41mm Overall length and 8 mm Bores - A 5Z28M2508 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 13.27 In-lbs (15.31 kg-cm)
Rated Speed 15000 rpm
Units Metric Design
View Details