Stock Drive Products & Sterling Instrument - SDP/SI Flexible Spline Coupling, 41mm Overall length and 8 mm Bores A 5Z28M2508

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 5Z28M2508 is a flexible spline coupling in the 25 series, designed to transmit torque while compensating for angular misalignment up to 2° and lateral offset up to 0.2 mm. It features a zinc alloy die-cast hub, polyurethane spline, and is rated for speeds up to 15000 rpm with a maximum torque of 1.5 Nm. The coupling operates between -20°C and +60°C, provides electrical isolation, dampens shock and vibration, requires no lubrication, and supports blind assembly. The bore diameter is 8 mm with a tolerance of +0.022/0 mm. Its overall length is 41 mm, and it is built using the standard metric component configuration for the 25 series.

Datasheet Summary
Powered by GS/AI

The A 5Z28M2508 is a flexible spline coupling in the 25 series, designed to transmit torque while compensating for angular misalignment up to 2° and lateral offset up to 0.2 mm. It features a zinc alloy die-cast hub, polyurethane spline, and is rated for speeds up to 15000 rpm with a maximum torque of 1.5 Nm. The coupling operates between -20°C and +60°C, provides electrical isolation, dampens shock and vibration, requires no lubrication, and supports blind assembly. The bore diameter is 8 mm with a tolerance of +0.022/0 mm. Its overall length is 41 mm, and it is built using the standard metric component configuration for the 25 series.

Suppliers

Company
Product
Description
Supplier Links
Flexible Spline Coupling, 41mm Overall length and 8 mm Bores - A 5Z28M2508 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Flexible Spline Coupling, 41mm Overall length and 8 mm Bores
A 5Z28M2508
Flexible Spline Coupling, 41mm Overall length and 8 mm Bores A 5Z28M2508
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number A 5Z28M2508
Product Name Flexible Spline Coupling, 41mm Overall length and 8 mm Bores
Rated Torque 13.27 In-lbs (15.31 kg-cm)
Rated Speed 15000 rpm
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Coupling Type Sliding Block
Rated Torque 35 In-lbs (40.36 kg-cm)
Units English Design
View Details
Order With Part Number: A 5Z 3-03508 - A 5Z 3-03508 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 3.5 In-lbs (4.04 kg-cm)
Coupling Length 0.8125 inch (20.64 mm)
View Details
0.1873 in & 0.187 in Bores, 1.035 in Long, Brass / Pin Hub with Phospher Bronze Bellows - S50BPH-P18718733 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 12.5 In-lbs (14.41 kg-cm)
Coupling Length 1.03 inch (26.29 mm)
View Details
0.1875
Specs
Coupling Type Sliding Block
Rated Torque 1.8 In-lbs (2.08 kg-cm)
Units English Design
View Details