The A 5P15M0025 is a torque disc for Oldham couplings, designed to mate with set screw or split hubs of the same series for flexible shaft coupling. It has a bore diameter of 25.4 mm, maximum length of 28.4 mm, and a maximum service torque of 1.69 N·m. The disc is made of acetal, operates from -40°C to +85°C, and provides electrical isolation and corrosion resistance. It is lubrication-free with low inertia and uses an M4 set screw. The coupling is supplied as individual components for customizable assembly.
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | A 5P15M0025 |
| Product Name | Any combination of hubs (A 5A15M002508, A 5A15M002510) can be mated with disc (A 5P15M0025) to form a coupling. |
| Coupling Type | Sliding Block |