The S1C86Z-P064B080S is a bronze worm gear with 80 teeth, a 0.2498 in. bore, and a single-threaded worm meshing at a 14-1/2° pressure angle, designed for 64 pitch applications. It is paired with a 303 stainless steel worm featuring a 0.04908 in. lead and 1°47' lead angle. The gear has a pitch diameter of 1.2500 in. and a 3/16 in. bore. The material specification for the gear is QQ-B-637 Alloy 464 bronze, and the worm is 303 stainless steel. This gear is part of a series with 64 pitch and 14-1/2° pressure angle, suitable for right-hand, single-threaded applications.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C86Z-P064B080S |
| Product Name | 80:1 Gear Ratio, 80 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 80 |
| Pressure Angle | 14.5° |
| Material | Bronze; AGMA Q10 / Bronze |