A right-hand worm gear with 20 teeth, made of acetal with a brass insert, for use with a metric module 1.5 worm. It has a bore diameter of 20 mm with H8 tolerance, an outside diameter of 34.3 mm, an axial length of 10 mm, and a hub projection of 22 mm. The gear is designed for 90-degree shaft alignment and operates with a 20° pressure angle.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 6MYK15R020 |
| Product Name | 20:1 Gear Ratio, 20 Teeth Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 20 |
| Pressure Angle | 20° |
| Material | Acetal; Commercial / Acetal |