A 1B 6-N24048 is a bronze worm gear with 48 teeth, a pitch diameter of 2.000 inches, a 0.500-inch bore, a 0.3119-inch hub length, and a 0.500-inch hub projection. It is designed to mesh with a 24-pitch, single-thread, right-hand steel worm having a lead of 0.1309 and a lead angle of 4°46'.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 6-N24048 |
| Product Name | 48:1 Gear Ratio, 48 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 48 |
| Pressure Angle | 14.5° |