The S1C83Z-P064B095Q is a worm gear with 95 teeth, a 0.1873 in. bore, and a quadruple thread, designed to mesh with a 64-pitch worm for a 23.75:1 gear ratio. It is made from bronze QQ-B-637 Alloy 464, with a 14.5° pressure angle and 3/4 in. face width. The gear has a pitch diameter of 1.4844 in. and is compatible with 64-pitch worms of 0.1248 in., 0.1873 in., or 0.2498 in. bore sizes. The part is not explicitly listed, but the series of 64-pitch worm gears with these bore sizes, thread types, and tooth counts is documented.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C83Z-P064B095Q |
| Product Name | 23.75:1 Gear Ratio, 95 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 95 |
| Pressure Angle | 14.5° |
| Material | Bronze; AGMA Q10 / Bronze |