Stock Drive Products & Sterling Instrument - SDP/SI 30:1 Gear Ratio, 30 Teeth, Worm Gear A 1T 6-N323008

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1T 6-N323008 is a 32-pitch molded worm gear with 30 teeth, a bore diameter of 0.2500 inches, and a #8-32 set screw for axial retention. It is made of mineral-filled nylon with a brass insert, has a 14-1/2° pressure angle, and is designed to mesh with standard brass or steel worms at right angles. The gear has an outside diameter of 1.000 inches, a face width of 3/16 inch, and a hub projection of 5/8 inch. The hub diameter is 5/8 inch, and the hub length is 31/32 inch. The gear has a 1/32 inch keyway. The part is single-threaded and right-handed.

Datasheet Summary
Powered by GS/AI

A 1T 6-N323008 is a 32-pitch molded worm gear with 30 teeth, a bore diameter of 0.2500 inches, and a #8-32 set screw for axial retention. It is made of mineral-filled nylon with a brass insert, has a 14-1/2° pressure angle, and is designed to mesh with standard brass or steel worms at right angles. The gear has an outside diameter of 1.000 inches, a face width of 3/16 inch, and a hub projection of 5/8 inch. The hub diameter is 5/8 inch, and the hub length is 31/32 inch. The gear has a 1/32 inch keyway. The part is single-threaded and right-handed.

Suppliers

Company
Product
Description
Supplier Links
30:1 Gear Ratio, 30 Teeth, Worm Gear - A 1T 6-N323008 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
30:1 Gear Ratio, 30 Teeth, Worm Gear
A 1T 6-N323008
30:1 Gear Ratio, 30 Teeth, Worm Gear A 1T 6-N323008
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1T 6-N323008
Product Name 30:1 Gear Ratio, 30 Teeth, Worm Gear
Gear Type Rack
Number of Teeth 30
Pressure Angle 14.5°
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 40 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design English
View Details
48 D.P., 14.5° Pressure Angle, 12
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
32 D.P., 100 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design English
View Details
0.8 Mod / 1 Thread / 12mm (PD), 3.81° / Right Hand Worm - A 1C 5MYH08RC - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Worm; Rack
Direction Right
Pressure Angle 20°
View Details